This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones, sousaphones and tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This system cleans quickly and eliminates the need for strong acids One (1) ULTRASONIC POWER CORPORATION, musical instrument, 90 gallon, portable, self contained, ultrasonic cleaning system. System includes the following:
"Simultaneous Multi-Frequency™" ultrasonic cleaning power
Adjustable power intensity control on the control panel
Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997)
Double wall stainless steel construction
Tank fabricated from 12 gauge, 316L stainless steel
The internal tank dimensions are 22" x 48" x 20" deep
Overall dimensions are 26" x 60.5" x 41.5" high (Not including filter housing)
(4) five inch (lockable) swivel castors
2000 watts of thermostatically controlled heat (adjustable from 85-195 F)
Re-circulation pump and filter system, 10 inch, 20 micron polyspun filter, with internal horn flush accessory
Sound dampening material
Power requirement 220/240 VAC, 50/60 Hz, power cord, 14 feet long, 17A
Drain 1 inch, 1/4 turn ball valve
Basket, 17" x 30" x 6", stainless steel, #3 mesh
Includes operator manual
This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones, sousaphones and tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This system cleans quickly and eliminates the need for strong acids
One (1) ULTRASONIC POWER CORPORATION, musical instrument, 90 gallon, portable, self contained, ultrasonic cleaning system. System includes the following:
- "Simultaneous Multi-Frequency™" ultrasonic cleaning power
- Adjustable power intensity control on the control panel
- Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997)
- Double wall stainless steel construction
- Tank fabricated from 12 gauge, 316L stainless steel
- The internal tank dimensions are 22" x 48" x 20" deep
- Overall dimensions are 26" x 60.5" x 41.5" high (Not including filter housing)
- (4) five inch (lockable) swivel castors
- 2000 watts of thermostatically controlled heat (adjustable from 85-195 F)
- Re-circulation pump and filter system, 10 inch, 20 micron polyspun filter, with internal horn flush accessory
- Sound dampening material
- Power requirement 220/240 VAC, 50/60 Hz, power cord, 14 feet long, 17A
- Drain 1 inch, 1/4 turn ball valve
- Basket, 17" x 30" x 6", stainless steel, #3 mesh
- Includes operator manual