Ultramation, Inc. Four Shaft Thruster (Pneumatic) Model 64AV

Description
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
Description
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Suppliers

Company
Product
Description
Supplier Links
Four Shaft Thruster (Pneumatic) - Model 64AV - Ultramation, Inc.
Waco, TX, USA
Four Shaft Thruster (Pneumatic)
Model 64AV
Four Shaft Thruster (Pneumatic) Model 64AV
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.

Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Supplier's Site

Technical Specifications

  Ultramation, Inc.
Product Category Linear Actuators
Product Number Model 64AV
Product Name Four Shaft Thruster (Pneumatic)
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.0 to 48 inch (0.0 to 1219 mm)
Motor Features Home / Limit / Position Switches (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 12 volts
View Details
Linear Actuator - MPAI-B2076CV14E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details