The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.
Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.
Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request.
The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
| Ultramation, Inc. | Ultramation, Inc. | Ultramation, Inc. | |
|---|---|---|---|
| Product Category | Linear Actuators | Linear Slides and Linear Stages | Linear Actuators |
| Product Number | Model 1AB | Model 1AB | Model 1AB |
| Product Name | Movable Housing Thruster (Pneumatic) | Movable Housing Thruster (Pneumatic) | Two Shaft Thruster (Pneumatic) |
| Device Type | Rod Type | Rod Type | |
| Actuation Type | Pneumatic | Pneumatic | |
| Stroke or X-Axis Travel | 0.0 to 24 inch (0.0 to 610 mm) | 0.0 to 24 inch (0.0 to 610 mm) | 0.0 to 24 inch (0.0 to 610 mm) |
| Motor Features | Home / Limit / Position Switches (optional feature) | Home / Limit / Position Switches (optional feature) | |
| Material | Aluminum; Steel; Stainless Steel (optional feature) | Aluminum; Steel; Stainless Steel (optional feature) |