Ultra Electronics Measurement Systems Inc Model 626

Description
A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot ring. Measures 4.5" square by 2.3" deep. An analog output version is available in addition to square wave, pulse output and serial types.
Description
A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot ring. Measures 4.5" square by 2.3" deep. An analog output version is available in addition to square wave, pulse output and serial types.

Suppliers

Company
Product
Description
Supplier Links
Model 626 -  - Ultra Electronics Measurement Systems Inc
Wallingford, CT, USA
Model 626
Model 626
A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot ring. Measures 4.5" square by 2.3" deep. An analog output version is available in addition to square wave, pulse output and serial types.

A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot ring. Measures 4.5" square by 2.3" deep. An analog output version is available in addition to square wave, pulse output and serial types.

Supplier's Site

Technical Specifications

  Ultra Electronics Measurement Systems Inc
Product Category Computer Mice and Pointing Devices
Product Name Model 626
Device Type Trackball
Dimensions 4.5" Square, 2.3" Deep, 3" Trackball
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 5
Interface USB; USB
View Details
Model 622-G507 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Number of Buttons 0
Dimensions 3.5" Square, 2.07" Height
View Details