USA Tolerance Rings Flanged Tolerance Ring ANS Series

Description
ANS, AN style ring with a flange on one side for placement in a housing groove, angled planish. Material: Carbon Sizing: Metric The AN style ring is “open” in the free state so that when installed inside a bore the ring will conform to that bore and be self retaining. If used with the centered or half-centered arrangement no further handling of the ring is necessary during assembly of the mating machine parts. When used with the free arrangement, the ring must be supported axially during assembly of the mating machine parts. The AN style is cut to length so as to fit outside a “nominal” circumference. Examples for use of the AN style include mounting a bearing outer race, or mounting a fan or pulley to a shaft of common inch or metric diameter.
Datasheet
Description
ANS, AN style ring with a flange on one side for placement in a housing groove, angled planish. Material: Carbon Sizing: Metric The AN style ring is “open” in the free state so that when installed inside a bore the ring will conform to that bore and be self retaining. If used with the centered or half-centered arrangement no further handling of the ring is necessary during assembly of the mating machine parts. When used with the free arrangement, the ring must be supported axially during assembly of the mating machine parts. The AN style is cut to length so as to fit outside a “nominal” circumference. Examples for use of the AN style include mounting a bearing outer race, or mounting a fan or pulley to a shaft of common inch or metric diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Tolerance Ring - ANS Series - USA Tolerance Rings
Pennington, NJ, USA
Flanged Tolerance Ring
ANS Series
Flanged Tolerance Ring ANS Series
ANS, AN style ring with a flange on one side for placement in a housing groove, angled planish. Material: Carbon Sizing: Metric The AN style ring is “open” in the free state so that when installed inside a bore the ring will conform to that bore and be self retaining. If used with the centered or half-centered arrangement no further handling of the ring is necessary during assembly of the mating machine parts. When used with the free arrangement, the ring must be supported axially during assembly of the mating machine parts. The AN style is cut to length so as to fit outside a “nominal” circumference. Examples for use of the AN style include mounting a bearing outer race, or mounting a fan or pulley to a shaft of common inch or metric diameter.

ANS, AN style ring with a flange on one side for placement in a housing groove, angled planish.

Material: Carbon

Sizing: Metric

The AN style ring is “open” in the free state so that when installed inside a bore the ring will conform to that bore and be self retaining. If used with the centered or half-centered arrangement no further handling of the ring is necessary during assembly of the mating machine parts. When used with the free arrangement, the ring must be supported axially during assembly of the mating machine parts.

The AN style is cut to length so as to fit outside a “nominal” circumference. Examples for use of the AN style include mounting a bearing outer race, or mounting a fan or pulley to a shaft of common inch or metric diameter.

Supplier's Site Datasheet

Technical Specifications

  USA Tolerance Rings
Product Category Tolerance Rings
Product Number ANS Series
Product Name Flanged Tolerance Ring
Installation In Bore
Unlock Full Specs
to access all available technical data

Similar Products

Metric Tolerance Ring - SV Series - USA Tolerance Rings
Specs
Installation In Bore
Material Stainless Steel
View Details
Shaft Variable Tolerance Rings - RENCOL® SV - Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Specs
Installation On Shaft
Material Stainless Steel; Steel, Spring Steel
View Details
Metric Tolerance Ring - BN Series - USA Tolerance Rings
Specs
Installation In Bore
Material Stainless Steel; Monel, Hastelloy
View Details
Housing Variable Light Tolerance Rings - RENCOL® HVL - Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Specs
Installation In Bore
Material Stainless Steel; Steel, Spring Steel
View Details