HUBDISK-1 consists of a precision machined aluminum hub fastened to a 1" diameter optical encoder disk (DISK-1). A set screw is used to attach the hub to a shaft. The codewheel is available with bore sizes ranging from 2 mm to 10 mm. All hub bores are held to a very tight tolerance and are defined by US Digital Technical Bulletin, Shaft and Bore Tolerances TB1001. The nominal disk thickness is 0.007" and the operating temperature range is -40C to 100C.
| US Digital | |
|---|---|
| Product Category | Optical Encoder Disks and Strips |
| Product Number | HUBDISK-1 |
| Product Name | 1" Transmissive Rotary Codewheel |