Suspended Ceiling Power Grid Systems and Equipment
UL 2577
1.1 These requirements cover suspended ceiling grid low voltage/extra-low voltage systems and equipment intended for installation and use in accordance with the:
In Canada:
Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1,
In the United States:
National Electrical Code (NEC), ANSI/NFPA 70.
1.2 The suspended ceiling grid low voltage/extra-low voltage systems covered by this standard are intended to be installed as a suspended ceiling grid that provides mechanical support for the ceiling tiles and provides electrical connections between the low voltage/extra-low voltage power supply and the low voltage/extra-low voltage equipment. The low voltage/extra-low voltage system consists of the following components:
a) An isolating type low voltage/extra-low voltage power supply with output(s) operating at 30 V (42.4 V peak) or less and not exceeding Class 2 power limits,
b) A grid rail power distribution system to provide power from the Class 2 power supply to one or more pieces of Class 2 powered equipment, and
c) Class 2 powered equipment that is electrically connected to the suspended ceiling grid low voltage/extra-low voltage system.
1.3 The suspended ceiling grid low voltage/extra-low voltage system is intended to be permanently connected, for indoor dry locations, and installed in accordance with the following requirements:
In Canada:
Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1, and the National Building Code of Canada.
In the United States:
National Electrical Code (NEC), ANSI/NFPA 70, the International Building Code (IBC), and the International Mechanical Code (IMC).
This standard also covers suspended ceiling grid low voltage/extra-low voltage systems intended for use in air-handling spaces.
1.4 This standard does not address any supplemental or alternative requirements for suspended ceiling grid low voltage/extra-low voltage systems intended for use in:
In Canada:
a) Hazardous locations as specified in the Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1;
b) General patient care areas or critical patient care areas as defined by Section 24 of the Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1; or
c) Emergency systems as defined by Section 46 of the Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1.
In the United States:
a) Hazardous locations as specified in the National Electrical Code (NEC), ANSI/NFPA 70;
b) General patient care areas or critical patient care areas as defined by Article 517 of the National Electrical Code (NEC), ANSI/NFPA 70; or
c) Emergency systems as defined by Article 700 of the National Electrical Code (NEC), ANSI/NFPA 70.
1.5 This standard does not evaluate the suspended ceiling grid low voltage/extra-low voltage system for seismic requirements in accordance with the:
In Canada:
National Building Code of Canada.
In the United States:
International Building Code (IBC).
1.6 This standard does not evaluate the suspended ceiling grid low voltage/extra-low voltage systems for fire resistance.
Suspended Ceiling Power Grid Systems and Equipment
UL 2577
1.1 These requirements cover suspended ceiling grid low voltage/extra-low voltage systems and equipment intended for installation and use in accordance with the:
In Canada:
Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1,
In the United States:
National Electrical Code (NEC), ANSI/NFPA 70.
1.2 The suspended ceiling grid low voltage/extra-low voltage systems covered by this standard are intended to be installed as a suspended ceiling grid that provides mechanical support for the ceiling tiles and provides electrical connections between the low voltage/extra-low voltage power supply and the low voltage/extra-low voltage equipment. The low voltage/extra-low voltage system consists of the following components:
a) An isolating type low voltage/extra-low voltage power supply with output(s) operating at 30 V (42.4 V peak) or less and not exceeding Class 2 power limits,
b) A grid rail power distribution system to provide power from the Class 2 power supply to one or more pieces of Class 2 powered equipment, and
c) Class 2 powered equipment that is electrically connected to the suspended ceiling grid low voltage/extra-low voltage system.
1.3 The suspended ceiling grid low voltage/extra-low voltage system is intended to be permanently connected, for indoor dry locations, and installed in accordance with the following requirements:
In Canada:
Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1, and the National Building Code of Canada.
In the United States:
National Electrical Code (NEC), ANSI/NFPA 70, the International Building Code (IBC), and the International Mechanical Code (IMC).
This standard also covers suspended ceiling grid low voltage/extra-low voltage systems intended for use in air-handling spaces.
1.4 This standard does not address any supplemental or alternative requirements for suspended ceiling grid low voltage/extra-low voltage systems intended for use in:
In Canada:
a) Hazardous locations as specified in the Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1;
b) General patient care areas or critical patient care areas as defined by Section 24 of the Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1; or
c) Emergency systems as defined by Section 46 of the Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, CSA C22.1.
In the United States:
a) Hazardous locations as specified in the National Electrical Code (NEC), ANSI/NFPA 70;
b) General patient care areas or critical patient care areas as defined by Article 517 of the National Electrical Code (NEC), ANSI/NFPA 70; or
c) Emergency systems as defined by Article 700 of the National Electrical Code (NEC), ANSI/NFPA 70.
1.5 This standard does not evaluate the suspended ceiling grid low voltage/extra-low voltage system for seismic requirements in accordance with the:
In Canada:
National Building Code of Canada.
In the United States:
International Building Code (IBC).
1.6 This standard does not evaluate the suspended ceiling grid low voltage/extra-low voltage systems for fire resistance.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 2577 |
| Product Name | Systèmes et équipements d'alimentation électrique des plafonds suspendus |