1.1 These requirements cover cord-connected electrically operated snow movers rated 250 V or less to be employed in accordance with the National Electrical Code, ANSI/NFPA 70.
1.2 These requirements also cover battery-operated snow movers as specified in Battery Powered Gardening Appliances, Supplement SA, in this Standard.
1.3 These requirements do not cover riding-type snow movers or snow movers intended for commercial or industrial use or for use in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70.
1.4 In addition to the requirements in this standard, a snow mover shall comply with 5.1, 5.2.2, 5.2.3, 5.2.5, 6, 7, 10.1 - 10.3, 11.1, and 12 of the Snow Throwers - Safety Specifications, ANSI B71.3.
Exception: Markings shall be considered durable and permanent if they comply with Permanency of Marking, Section 42, of this standard.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 1090 |
| Product Name | Electric Snow Movers |