U-Raze is a portable, USB-based software solution designed for securely erasing data from storage devices. Unlike traditional data deletion methods that may leave traces behind, the U-Raze ensures complete and irreversible data removal, making it ideal for individuals and organizations prioritizing data security.
License Duration: 1 USB, unlimited use for 1 year upon activation
Features:
USB-Based Operation: The software runs directly from a USB flash drive, eliminating the need for installation. This makes it convenient for use across multiple systems without leaving any software traces.
Secure Data Erasure: The software employs 13 data-wiping algorithms to permanently remove files, ensuring that deleted information cannot be recovered by forensic tools. From “Fill with Zeroes” to “DoD 522.0.22-M”
Cross-Platform Compatibility: can erase data from storage devices regardless of the operating system, making it a versatile tool for IT professionals and businesses managing multiple platforms. Works with any SATA, NVMe, or USB drive installed or plugged into your computer
Compact and Portable Design: Sleek design with a metal swivel chassis for protection and rigidity
Log Report Functionality: Saves all tasks as a PDF file in the USB device and records the date and time, erasure method, user, etc.
Ease of Use: User-friendly interface, allowing users to initiate secure data deletion with minimal technical knowledge.
Eco-Friendly: All packaging is made with 100% recycled material
This tool is particularly useful for those looking to decommission old storage devices, sell or donate used computers, or ensure compliance with data protection regulations. Its portability and effectiveness make it a valuable asset for anyone concerned with data security.
U-Raze is a portable, USB-based software solution designed for securely erasing data from storage devices. Unlike traditional data deletion methods that may leave traces behind, the U-Raze ensures complete and irreversible data removal, making it ideal for individuals and organizations prioritizing data security.
License Duration: 1 USB, unlimited use for 1 year upon activation
Features:
- USB-Based Operation: The software runs directly from a USB flash drive, eliminating the need for installation. This makes it convenient for use across multiple systems without leaving any software traces.
- Secure Data Erasure: The software employs 13 data-wiping algorithms to permanently remove files, ensuring that deleted information cannot be recovered by forensic tools. From “Fill with Zeroes” to “DoD 522.0.22-M”
- Cross-Platform Compatibility: can erase data from storage devices regardless of the operating system, making it a versatile tool for IT professionals and businesses managing multiple platforms. Works with any SATA, NVMe, or USB drive installed or plugged into your computer
- Compact and Portable Design: Sleek design with a metal swivel chassis for protection and rigidity
- Log Report Functionality: Saves all tasks as a PDF file in the USB device and records the date and time, erasure method, user, etc.
- Ease of Use: User-friendly interface, allowing users to initiate secure data deletion with minimal technical knowledge.
- Eco-Friendly: All packaging is made with 100% recycled material
This tool is particularly useful for those looking to decommission old storage devices, sell or donate used computers, or ensure compliance with data protection regulations. Its portability and effectiveness make it a valuable asset for anyone concerned with data security.