Tymphany Corporation Speakers TPY05W04O0089

Description
5.08 Ohms General Purpose Speaker 25W 20Hz ~ 4kHz Top Round, Square Frame
Request a Quote Datasheet
Description
5.08 Ohms General Purpose Speaker 25W 20Hz ~ 4kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TPY05W04O0089-ND - DigiKey
Thief River Falls, MN, United States
5.08 Ohms General Purpose Speaker 25W 20Hz ~ 4kHz Top Round, Square Frame

5.08 Ohms General Purpose Speaker 25W 20Hz ~ 4kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TPY05W04O0089-ND
Product Name Speakers
Resonance Frequency 87 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - PSR-29F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details