Tymphany Corporation Speakers TG9FD10-08

Description
7.16 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.16 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TG9FD10-08-ND - DigiKey
Thief River Falls, MN, United States
7.16 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

7.16 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TG9FD10-08-ND
Product Name Speakers
Resonance Frequency 105 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker - A35S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Speakers - GBS-165F32CP00-02-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 63 Hz
View Details