Tymphany Corporation Speakers TC8FD00-08

Description
8.14 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8.14 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC8FD00-08-ND - DigiKey
Thief River Falls, MN, United States
8.14 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame

8.14 Ohms Full Range Speaker 25W 130Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC8FD00-08-ND
Product Name Speakers
Resonance Frequency 125 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speaker - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
Speaker - FBF50-1N - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details