Tymphany Corporation Speakers OX20SC02-08

Description
7.7 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
7.7 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - OX20SC02-08-ND - DigiKey
Thief River Falls, MN, United States
7.7 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round

7.7 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number OX20SC02-08-ND
Product Name Speakers
Resonance Frequency 1139 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speaker - JC420F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details