Tymphany Corporation Speakers FSL-1520R02-08

Description
7.22 Ohms Woofer Speaker 200W 40Hz ~ 400Hz Top Round
Request a Quote Datasheet
Description
7.22 Ohms Woofer Speaker 200W 40Hz ~ 400Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FSL-1520R02-08-ND - DigiKey
Thief River Falls, MN, United States
7.22 Ohms Woofer Speaker 200W 40Hz ~ 400Hz Top Round

7.22 Ohms Woofer Speaker 200W 40Hz ~ 400Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number FSL-1520R02-08-ND
Product Name Speakers
Resonance Frequency 43 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 150 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details