Tymphany Corporation Speakers BC25TG35-04

Description
4.28 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4.28 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - BC25TG35-04-ND - DigiKey
Thief River Falls, MN, United States
4.28 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

4.28 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number BC25TG35-04-ND
Product Name Speakers
Resonance Frequency 1137 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
 - SVP-X215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 500 watts
Maximum Power 1000 watts
View Details