Turner Designs, Inc. Handheld Fluorometer/Turbidimeter AquaFluor

Description
AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidim eter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and turbidity in one sample. While small in size, performance has not been compromised.
Description
AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidim eter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and turbidity in one sample. While small in size, performance has not been compromised.
Datasheet
Datasheet Summary
Powered by GS/AI

The AquaFluor is a handheld fluorometer and turbidimeter designed for field applications, featuring dual-channel capability for simultaneous measurement of fluorescence and turbidity. It has a compact size of 1.75,Äù x 3.5,Äù x 7.25,Äù and weighs 13.9 oz, making it portable and easy to handle. The device is dustproof and waterproof, adhering to IP 67 standards, which enhances its durability in various environments. The AquaFluor operates on four AAA batteries, providing over 1,000 measurements per set, and has a quick warm-up time of just 5 seconds. It offers a five-point plus blank calibration for improved accuracy and features a 12-bit resolution for precise readings. The device can measure a range of parameters, including ammonium, chlorophyll, turbidity, and various dyes, with specific detection limits and linear ranges detailed in the datasheet. This instrument is suitable for users needing reliable and quick measurements in environmental and industrial settings, with low maintenance requirements.

Datasheet Summary
Powered by GS/AI

The AquaFluor is a handheld fluorometer and turbidimeter designed for field applications, featuring dual-channel capability for simultaneous measurement of fluorescence and turbidity. It has a compact size of 1.75,Äù x 3.5,Äù x 7.25,Äù and weighs 13.9 oz, making it portable and easy to handle. The device is dustproof and waterproof, adhering to IP 67 standards, which enhances its durability in various environments. The AquaFluor operates on four AAA batteries, providing over 1,000 measurements per set, and has a quick warm-up time of just 5 seconds. It offers a five-point plus blank calibration for improved accuracy and features a 12-bit resolution for precise readings. The device can measure a range of parameters, including ammonium, chlorophyll, turbidity, and various dyes, with specific detection limits and linear ranges detailed in the datasheet. This instrument is suitable for users needing reliable and quick measurements in environmental and industrial settings, with low maintenance requirements.

Suppliers

Company
Product
Description
Supplier Links
Handheld Fluorometer/Turbidimeter - AquaFluor - Turner Designs, Inc.
San Jose, CA, United States
Handheld Fluorometer/Turbidimeter
AquaFluor
Handheld Fluorometer/Turbidimeter AquaFluor
AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidim eter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and turbidity in one sample. While small in size, performance has not been compromised.

AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidimeter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and turbidity in one sample. While small in size, performance has not been compromised.

Supplier's Site Datasheet

Technical Specifications

  Turner Designs, Inc.
Product Category Fluorometers
Product Number AquaFluor
Product Name Handheld Fluorometer/Turbidimeter
Unlock Full Specs
to access all available technical data

Similar Products

ATS300GM Fluorometer - 37007 - Advanced Technical Services GmbH
Advanced Technical Services GmbH
Specs
Display Digital Meter
General Features Programmable; Self-calibration
Response Time 5 seconds
View Details
 - Fluoroskan Ascent® FL - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Lamp Type Quartz Halogen Lamp
Display None
General Features Programmable
View Details