Tuki Covers Marshall 1965A 4x10 Slant Cab Cover ma1965alh1

Description
Also Fits 1966A 2x12 Cab *note: THIS MODEL HAS THE LARGER TYPE HANDLE FOUND ON THE 4X12 CABINETS. THERE IS ANOTHER VERSION OF THIS 1965A/1966A CABINET THAT HAS A SMALLER CUP" STYLE HANDLE What You Get. . . ? Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment ? Water-Repellent - Keeps the rain, snow and unwanted spills off your gear ? Plush Inner Lining - soft against your equipment, like a baby's blanket ? Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down ? Great for Transport and Storage ? Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D ? Available in Black, Brown or Royal Blue ? Premium Marshall Amplifier Covers
Description
Also Fits 1966A 2x12 Cab *note: THIS MODEL HAS THE LARGER TYPE HANDLE FOUND ON THE 4X12 CABINETS. THERE IS ANOTHER VERSION OF THIS 1965A/1966A CABINET THAT HAS A SMALLER CUP" STYLE HANDLE What You Get. . . ? Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment ? Water-Repellent - Keeps the rain, snow and unwanted spills off your gear ? Plush Inner Lining - soft against your equipment, like a baby's blanket ? Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down ? Great for Transport and Storage ? Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D ? Available in Black, Brown or Royal Blue ? Premium Marshall Amplifier Covers

Suppliers

Company
Product
Description
Supplier Links
Marshall 1965A 4x10 Slant Cab Cover - ma1965alh1 - Tuki Covers
North Charleston, SC, USA
Marshall 1965A 4x10 Slant Cab Cover
ma1965alh1
Marshall 1965A 4x10 Slant Cab Cover ma1965alh1
Also Fits 1966A 2x12 Cab *note: THIS MODEL HAS THE LARGER TYPE HANDLE FOUND ON THE 4X12 CABINETS. THERE IS ANOTHER VERSION OF THIS 1965A/1966A CABINET THAT HAS A SMALLER CUP" STYLE HANDLE What You Get. . . ? Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment ? Water-Repellent - Keeps the rain, snow and unwanted spills off your gear ? Plush Inner Lining - soft against your equipment, like a baby's blanket ? Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down ? Great for Transport and Storage ? Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D ? Available in Black, Brown or Royal Blue ? Premium Marshall Amplifier Covers

Also Fits 1966A 2x12 Cab

*note: THIS MODEL HAS THE LARGER TYPE HANDLE FOUND ON THE 4X12 CABINETS. THERE IS ANOTHER VERSION OF THIS 1965A/1966A CABINET THAT HAS A SMALLER CUP" STYLE HANDLE


What You Get. . .

? Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment

? Water-Repellent - Keeps the rain, snow and unwanted spills off your gear

? Plush Inner Lining - soft against your equipment, like a baby's blanket

? Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down

? Great for Transport and Storage
? Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D

? Available in Black, Brown or Royal Blue

? Premium Marshall Amplifier Covers

Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number ma1965alh1
Product Name Marshall 1965A 4x10 Slant Cab Cover
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Budda Superdrive 18 1x12 Combo - busu18co1121 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
View Details
UPS Self Seal Bubble Mailer - UPS0408-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Maximum Dimension 10 inch (254 mm)
View Details
Consumer Air Pillows -  - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details