U.S. Tsubaki Power Transmission, LLC Standard One-Touch Inspection Door RS1

Description
Tsubaki’s One-Touch Inspection Doors® are dust and moisture tight and designed specifically for industrial conveyor enclosures and material processing/handling equipment. These unique, patented, lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. No loose parts or bolts to misplace. ONE-TOUCH INSPECTION DOORS 3-PART DESIGN The framework is made of high quality mild steel or stainless steel to ensure durability and long service life. The strong, long-lasting hinges and self-locking handles open and close easily. The specially designed gaskets withstand temperatures of -95ºF to 550ºF and ensure a tight fit against water and dust. Installs quickly to existing equipment without detailed dimensioning or costly structural changes. Lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. Custom Made-To-Order sizes and configurations are available upon request. REGULAR This is the regular style of One-Touch Inspection Door, which provides stable quality. > HIGH NECK (H) High-neck style has a higher frame than the regular style. Suitable for installation on curved surfaces, areas using heat insulating materials and areas which need the frame high. > COMMON INDUSTRIES GENERAL MANUFACTURING INDUSTRIAL MINERALS MINING CEMENT GRAIN POWER GENERATORS FERTILIZER EASY ACCESS IN 3 EASY STEPS 1. POSITION THE DOOR Place the door frame at the appropriate site and tack weld it into position. Then solidly weld the frame to the surface. > 2. CUT THE INSIDE HOLE Open the door and carefully torch burn the center to create the access point. > 3. COMPLETE INSTALLATION After the area has cooled, attach the lever, apply the gasket, and place the safety warning label in a prominent position. > Tsubaki One-Touch Inspection Doors: Durable and trouble-free Dust and rain tight Easy to open Easy to install KEY SAFETY FEATURES: Lockout Ability - A simple padlock can be used on any door to prevent entry to equipment. Protective Screen - A protective screen for visual inspection is available for immediate shipment on P1, P2 and P3 styles*. Meets OSHA standards. (*Special order for other styles) >
Description
Tsubaki’s One-Touch Inspection Doors® are dust and moisture tight and designed specifically for industrial conveyor enclosures and material processing/handling equipment. These unique, patented, lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. No loose parts or bolts to misplace. ONE-TOUCH INSPECTION DOORS 3-PART DESIGN The framework is made of high quality mild steel or stainless steel to ensure durability and long service life. The strong, long-lasting hinges and self-locking handles open and close easily. The specially designed gaskets withstand temperatures of -95ºF to 550ºF and ensure a tight fit against water and dust. Installs quickly to existing equipment without detailed dimensioning or costly structural changes. Lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. Custom Made-To-Order sizes and configurations are available upon request. REGULAR This is the regular style of One-Touch Inspection Door, which provides stable quality. > HIGH NECK (H) High-neck style has a higher frame than the regular style. Suitable for installation on curved surfaces, areas using heat insulating materials and areas which need the frame high. > COMMON INDUSTRIES GENERAL MANUFACTURING INDUSTRIAL MINERALS MINING CEMENT GRAIN POWER GENERATORS FERTILIZER EASY ACCESS IN 3 EASY STEPS 1. POSITION THE DOOR Place the door frame at the appropriate site and tack weld it into position. Then solidly weld the frame to the surface. > 2. CUT THE INSIDE HOLE Open the door and carefully torch burn the center to create the access point. > 3. COMPLETE INSTALLATION After the area has cooled, attach the lever, apply the gasket, and place the safety warning label in a prominent position. > Tsubaki One-Touch Inspection Doors: Durable and trouble-free Dust and rain tight Easy to open Easy to install KEY SAFETY FEATURES: Lockout Ability - A simple padlock can be used on any door to prevent entry to equipment. Protective Screen - A protective screen for visual inspection is available for immediate shipment on P1, P2 and P3 styles*. Meets OSHA standards. (*Special order for other styles) >

Suppliers

Company
Product
Description
Supplier Links
Standard One-Touch Inspection Door - RS1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Standard One-Touch Inspection Door
RS1
Standard One-Touch Inspection Door RS1
Tsubaki’s One-Touch Inspection Doors® are dust and moisture tight and designed specifically for industrial conveyor enclosures and material processing/handling equipment. These unique, patented, lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. No loose parts or bolts to misplace. ONE-TOUCH INSPECTION DOORS 3-PART DESIGN The framework is made of high quality mild steel or stainless steel to ensure durability and long service life. The strong, long-lasting hinges and self-locking handles open and close easily. The specially designed gaskets withstand temperatures of -95ºF to 550ºF and ensure a tight fit against water and dust. Installs quickly to existing equipment without detailed dimensioning or costly structural changes. Lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. Custom Made-To-Order sizes and configurations are available upon request. REGULAR This is the regular style of One-Touch Inspection Door, which provides stable quality. > HIGH NECK (H) High-neck style has a higher frame than the regular style. Suitable for installation on curved surfaces, areas using heat insulating materials and areas which need the frame high. > COMMON INDUSTRIES GENERAL MANUFACTURING INDUSTRIAL MINERALS MINING CEMENT GRAIN POWER GENERATORS FERTILIZER EASY ACCESS IN 3 EASY STEPS 1. POSITION THE DOOR Place the door frame at the appropriate site and tack weld it into position. Then solidly weld the frame to the surface. > 2. CUT THE INSIDE HOLE Open the door and carefully torch burn the center to create the access point. > 3. COMPLETE INSTALLATION After the area has cooled, attach the lever, apply the gasket, and place the safety warning label in a prominent position. > Tsubaki One-Touch Inspection Doors: Durable and trouble-free Dust and rain tight Easy to open Easy to install KEY SAFETY FEATURES: Lockout Ability - A simple padlock can be used on any door to prevent entry to equipment. Protective Screen - A protective screen for visual inspection is available for immediate shipment on P1, P2 and P3 styles*. Meets OSHA standards. (*Special order for other styles) >

Tsubaki’s One-Touch Inspection Doors® are dust and moisture tight and designed specifically for industrial conveyor enclosures and material processing/handling equipment. These unique, patented, lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools. No loose parts or bolts to misplace.
ONE-TOUCH INSPECTION DOORS 3-PART DESIGN

  • The framework is made of high quality mild steel or stainless steel to ensure durability and long service life.
  • The strong, long-lasting hinges and self-locking handles open and close easily.
  • The specially designed gaskets withstand temperatures of -95ºF to 550ºF and ensure a tight fit against water and dust.
  • Installs quickly to existing equipment without detailed dimensioning or costly structural changes.
  • Lockable, pre-fabricated units are simple to install and allow for quick and easy access without any special tools.
  • Custom Made-To-Order sizes and configurations are available upon request.

REGULAR
This is the regular style of One-Touch Inspection Door, which provides stable quality.
>
HIGH NECK (H)
High-neck style has a higher frame than the regular style. Suitable for installation on curved surfaces, areas using heat insulating materials and areas which need the frame high.
>
COMMON INDUSTRIES
GENERAL MANUFACTURING
INDUSTRIAL MINERALS
MINING
CEMENT
GRAIN
POWER GENERATORS
FERTILIZER
EASY ACCESS IN 3 EASY STEPS
1. POSITION THE DOOR
Place the door frame at the appropriate site and tack weld it into position. Then solidly weld the frame to the surface.
>
2. CUT THE INSIDE HOLE
Open the door and carefully torch burn the center to create the access point.
>
3. COMPLETE INSTALLATION
After the area has cooled, attach the lever, apply the gasket, and place the safety warning label in a prominent position.
>
Tsubaki One-Touch Inspection Doors:

  • Durable and trouble-free
  • Dust and rain tight
  • Easy to open
  • Easy to install

KEY SAFETY FEATURES:

  • Lockout Ability - A simple padlock can be used on any door to prevent entry to equipment.
  • Protective Screen - A protective screen for visual inspection is available for immediate shipment on P1, P2 and P3 styles*. Meets OSHA standards. (*Special order for other styles)

>

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Doors
Product Number RS1
Product Name Standard One-Touch Inspection Door
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTIPURPOSE LID (SOFT-CLOSE) - AD-GD020-HL - AD-GD020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Gortite® Aluminum Roll-up Doors -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Application Industrial
Type RollUp
Width 18 to 78 inch (457 to 1981 mm)
View Details
Standard One-Touch Inspection Door - Q2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application Industrial
Type Inspection Door
Material StainlessSteel
View Details