For selection and application see Technical Notes download
U.S. Tsubaki Power Transmission, LLC | |
---|---|
Product Category | Shaft-Hub Locking Devices |
Product Number | PL090X101EF |
Product Name | POWER-LOCK EF Metric Series Keyless Locking Device |
Application | External |
Design Units | English |
Hub Diameter | 3.98 inch (101 mm) |
Clamping Length | 1.34 inch (34.01 mm) |