U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets 140CTL36

Description
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets
140CTL36
No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets 140CTL36
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 140, C Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140CTL36
Product Name No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 36
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
18 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 18
View Details
Roller Chain Sprockets - 100B38 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 102 1/2 - 102 1/2C13 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 13
View Details