U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140C35

Description
No. 140, C Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 140, C Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
140C35
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140C35
No. 140, C Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 140, C Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140C35
Product Name No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
Pitch 140 (1 3/4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 35
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.1227 Pitch, 32 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 32
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Sprocket Number 110 - 110A14 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type A (Hubless)
Number of Teeth 14
View Details