No. 140, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 140B22 |
| Product Name | No. 140 - 1 3/4" Pitch - Plain Bore Sprockets |
| Pitch | 140 (1 3/4") |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 22 |
| Bore | 1.5 inch (38.1 mm) |