U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140B14

Description
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
140B14
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140B14
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 140, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140B14
Product Name No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 31
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 119RX - 119RXA9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 9
View Details