U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - QD® Sprockets 120F42

Description
No. 120, C Style, QD® All dimensions are nominal values and for reference only
Description
No. 120, C Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - QD® Sprockets
120F42
No. 120 - 1 1/2" Pitch - QD® Sprockets 120F42
No. 120, C Style, QD® All dimensions are nominal values and for reference only

No. 120, C Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120F42
Product Name No. 120 - 1 1/2" Pitch - QD® Sprockets
Pitch 120 (1 1/2")
Hub Style Type C (Hub Both Sides)
Number of Teeth 42
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 34
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details