U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120B23

Description
No. 120, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
No. 120, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
120B23
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120B23
No. 120, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

No. 120, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120B23
Product Name No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
12 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 12
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 131 - 131A15 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 15
View Details