U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120A40

Description
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
120A40
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120A40
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 120, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120A40
Product Name No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 40
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
30 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Sprocket Number 111 - 111C9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 9
View Details