U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120A27

Description
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
120A27
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120A27
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 120, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120A27
Product Name No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 27
Unlock Full Specs
to access all available technical data

Similar Products

0.375 (#35) Pitch, 36 Teeth, 0.625
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 36
View Details
Double Single Sprockets &Single Type C Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10234 - Torque Transmission
Specs
Pitch 16 / 1.281
Number of Teeth 16
Bore 0.4375 inch (11.11 mm)
View Details