U.S. Tsubaki Power Transmission, LLC Sprocket Number 110 110C13

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 110 - 110C13 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 110
110C13
Sprocket Number 110 110C13
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 110C13
Product Name Sprocket Number 110
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 13
Bore 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type C (Hub Both Sides)
Number of Teeth 12 to 60
View Details
15 Teeth, .250
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 15
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
No. 140 - 1 3/4
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details