U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - QD® Sprockets 100E30

Description
No. 100, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 100, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - QD® Sprockets
100E30
No. 100 - 1 1/4" Pitch - QD® Sprockets 100E30
No. 100, B Style, QD® All dimensions are nominal values and for reference only

No. 100, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100E30
Product Name No. 100 - 1 1/4" Pitch - QD® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 30
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 32
View Details
Sprockets With Split Taper Bushing No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 11 to 112
View Details
STOCK SPROCKETS - 120A32 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 32
O.D. 16.13 inch (410 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details