U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL48

Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
100BTL48
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL48
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 100, B Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100BTL48
Product Name No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 13 to 102
View Details
13 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 13
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 102 1/2 - 102 1/2C16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 16
View Details