U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL35

Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
100BTL35
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL35
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 100, B Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100BTL35
Product Name No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
54 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 54
View Details
Extended Pitch Sprocket Idlers - AG2419 - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details