U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL32

Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
100BTL32
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL32
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 100, B Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100BTL32
Product Name No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 32
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 7 to 96
View Details
0.25 (#25) Pitch, 24 Teeth, 0.3125
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 24
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 131 - 131A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details