U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B9F-1D

Description
No. 100, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B9F-1D
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B9F-1D
No. 100, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B9F-1D
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 9
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 131 - 131A8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 8
View Details