U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B25F-1R

Description
No. 100, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B25F-1R
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B25F-1R
No. 100, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 1.938" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B25F-1R
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 1.94 inch (49.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 46
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details