No. 100, B Style, 2.188" Finished Bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 100B23F-2C |
| Product Name | No. 100 - 1 1/4" Pitch - Finished Bore Sprockets |
| Pitch | 100 (1 1/4") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 23 |
| Bore | 2.19 inch (55.58 mm) |