U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B21F-1D

Description
No. 100, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B21F-1D
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B21F-1D
No. 100, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B21F-1D
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 18
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details