U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100B19

Description
No. 100, B Style, 1.313" plain bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.313" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
100B19
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100B19
No. 100, B Style, 1.313" plain bore All dimensions are nominal values and for reference only

No. 100, B Style, 1.313" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B19
Product Name No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 1.31 inch (33.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
32 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 32
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.19 inch (30.16 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details