U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B16F-2G

Description
No. 100, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B16F-2G
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B16F-2G
No. 100, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 2.438" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B16F-2G
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 16
Bore 2.44 inch (61.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
0.25 (#25) Pitch, 16 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 16
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
View Details