U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100B12

Description
No. 100, B Style, 1.000" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.000" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
100B12
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100B12
No. 100, B Style, 1.000" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

No. 100, B Style, 1.000" plain bore
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B12
Product Name No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 84
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 4 ft - A 6M 7-MT-004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details