TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 12 VDC INPUT, RECTANGULAR 2-HOLE/4-HOLE BASE MOUNT, (2) 11IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY
NON-RESET COUNTER, 6-DIGIT, 13.2VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:10.8VDC; Supply Voltage Max:13.2VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 170598041 | 59AC8681 |
| Product Name | Timer/Counter | Non-Reset Counter, 6-Digit, 13.2Vdc; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 23 to ? F (-5 to ? C) |