4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, COMBO MOUNT, 120 VAC W/DIODE, NON-RESET, 16" WIRE LEADS, RV2-4916 W/16" LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
COUNTER, 6DIGIT, 4MM, COMBO FRONT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:4916 Series RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 170598017 | 37AJ7718 |
| Product Name | Timer/Counter | Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 23 to ? F (-5 to ? C) |