ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.6mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, COUNTER, 6 DIGIT, 115 VAC, COMBO MOUNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 71M0095 | 52838093 |
| Product Name | Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | 23 to ? F (-5 to ? C) |