4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, FRONT MOUNT, 12 VDC, NON-RESET, 11" WIRE LEADS, 12VDC, FRONT MNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY
COUNTER, 6DIGIT, 4MM, BEHIND PANEL MOUNT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 170597946 | 37AJ7720 |
| Product Name | Timer/Counter | Counter, 6Digit, 4Mm, Behind Panel Mount; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 23 to ? F (-5 to ? C) |