4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, P PANEL MOUNT, 24 VDC, NON-RESET, 11" WIRE LEADS, 24VDC, FRONT MNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY
NON-RESET COUNTER, 6-DIGIT, 26.4VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 118994211 | 59AC8685 |
| Product Name | Timer/Counter | Non-Reset Counter, 6-Digit, 26.4Vdc; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 23 to ? F (-5 to ? C) |