TOTAL COUNTER, 4DIGIT, 4MM, PANEL MOUNT; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:25.7mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-26°C RoHS Compliant: Yes
49 SERIES, 4 DIGIT ELECTROMECHANICAL COUNTER, PANEL MOUNT, 12 VDC, PUSH BUTTON RESET, 10" WIRE LEADS, 12DC, P PANEL MNT, PB RESET. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 27B4543 | 52838076 |
| Product Name | Total Counter, 4Digit, 4Mm, Panel Mount; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -15 to ? F (-26 to ? C) |