TOTAL COUNTER, 7DIGIT, 3MM, REAR MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes
40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 12 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 12VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 72Y1585 | 170597892 |
| Product Name | Total Counter, 7Digit, 3Mm, Rear Mount; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | 23 to ? F (-5 to ? C) |