NON-RESET COUNTER, 6-DIGIT, 26.4VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, PANEL MOUNT, 6 DIGIT, WHITE ON BLACK, 0.160 INCH FIGURES, 24 VDC, NON-RESET, 11" WIRE LEADS, 24VDC, W/O RESET. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 59AC8673 | 170597888 |
| Product Name | Non-Reset Counter, 6-Digit, 26.4Vdc; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | 23 to ? F (-5 to ? C) |