ELECTROMECHANICAL COUNTER, 10 SERIES, 6 DIGIT, 115 VAC, PANEL MOUNT, KEY RESET, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.5mm; Panel Cutout Width:124mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 67707691 | 44F3109 |
| Product Name | Timer/Counter | Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter |
| Operating Temperature | -15 to ? F (-26 to ? C) |