Trumeter Company, Inc. Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter P2-4906

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-26°C; Product Range:-RoHS Compliant: Yes
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-26°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter - 48M0899 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
48M0899
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter 48M0899
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-26°C; Product Range:-RoHS Compliant: Yes

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-26°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Timer/Counter - 52838054 - Radwell International
Willingboro, NJ, United States
Timer/Counter
52838054
Timer/Counter 52838054
TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 115 VAC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY

TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 115 VAC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Counters Electromechanical Counters
Product Number 48M0899 52838054
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter Timer/Counter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data