COUNTER, 6DIGIT, 4MM, FRONT/BASE MOUNT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
COUNTER, NON-RESET, 6 DIGIT, 4916 SERIES, 120 VAC VOLTAGE, COUNTER SET/999980, 50/50 RATIO ON/OFF, BASE MOUNT, UL APPROVALS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 37AJ7715 | 116688875 |
| Product Name | Counter, 6Digit, 4Mm, Front/base Mount; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | 23 to ? F (-5 to ? C) |